EN
  • EN
  • DE

NGTB75N65FL2WG

Part No NGTB75N65FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 100A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 75A
Power - Max 595 W
Switching Energy 1.5mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 310 nC
Td (on/off) @ 25°C 110ns/270ns
Test Condition 400V, 75A, 10Ohm, 15V
Reverse Recovery Time (trr) 80 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB75
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648477-NGTB75N65FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTB75N65FL2WG CAD Model

Description

ON Semiconductor NGTB75N65FL2WG IGBT

The ON Semiconductor NGTB75N65FL2WG is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power applications. This IGBT is part of the Field Stop II series, offering superior performance in terms of efficiency, speed, and power handling capabilities.

With a robust 650V collector-emitter voltage (Vces) rating, the NGTB75N65FL2WG is well-suited for applications requiring high voltage operation. Its 75A collector current (Ic) rating ensures it can handle substantial power loads, making it ideal for use in inverters, converters, and energy generation systems.

This device features a low on-state voltage drop (Vce(on)) which enhances its efficiency by reducing conduction losses. The NGTB75N65FL2WG also boasts a high-speed switching capability, which is crucial for reducing switching losses and improving overall system performance in high-frequency applications.

ON Semiconductor has engineered the NGTB75N65FL2WG with a Field Stop layer that increases carrier mobility while minimizing turn-off energy, providing a faster and more efficient switching process. This technology also contributes to the device's high current handling capacity and low thermal resistance, ensuring reliable operation even under strenuous conditions.

The NGTB75N65FL2WG comes in a TO-247 package, which is known for its excellent thermal properties and mechanical robustness. This package allows for effective heat dissipation, ensuring the IGBT operates within its temperature specifications and enhancing its longevity.

Additional features of this IGBT include a positive temperature coefficient, which simplifies device paralleling, and a maximum junction temperature of 175°C, providing a wide operating temperature range. These characteristics make the NGTB75N65FL2WG a versatile and reliable choice for designers looking to optimize their power circuitry across various industries.

Whether it's for renewable energy systems, motor drives, power supplies, or any other high-power switching application, the ON Semiconductor NGTB75N65FL2WG IGBT offers a combination of efficiency, reliability, and performance that engineers and technicians can depend on.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1788 $58.5032
34+ $3.4292 $116.5928
53+ $3.3218 $176.0554
72+ $3.2144 $231.4368
93+ $3.1081 $289.0533
125+ $2.7859 $348.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess