EN
  • EN
  • DE

BYR29F-700

Part No BYR29F-700
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier diodes ultrafast / Diode Switching 700V 8A 2-Pin(2+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238428-BYR29F-700
Popularity Medium
Supply and Demand Status Balance
Family Name BYR29F-700
Introduction Date January 01, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYR29F-700 CAD Model

Description

Product Overview: NXP BYR29F-700 Fast Recovery Diode

The NXP BYR29F-700 is a state-of-the-art fast recovery diode designed to provide efficient and reliable performance for high-speed switching applications. This diode is a perfect solution for power supply and conversion systems where rapid switching is crucial. The BYR29F-700 is part of NXP's well-regarded semiconductor product line, known for its quality and durability.

Key Features

  • Voltage Rating: The BYR29F-700 boasts a repetitive peak reverse voltage (V<sub>RRM) of 700V, making it suitable for high-voltage applications.
  • Current Capability: With an average forward current (I<sub>F(AV)) of 9A, this diode can handle significant power levels, contributing to its versatility in various circuits.
  • Fast Recovery Time: One of the standout features of this diode is its extremely fast recovery time, typically less than 30ns, which minimizes power loss and improves efficiency in high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and improves overall system efficiency, making it an energy-efficient choice.
  • High Surge Current Capability: It can withstand high surge currents, ensuring robust performance during transient conditions.
  • Package: Encased in a SOD-57 package, the BYR29F-700 is compact and suitable for surface-mounted designs, saving valuable board space.

Applications

The NXP BYR29F-700 is ideal for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power inverters and converters
  • Freewheeling diodes in various power circuits
  • High-frequency rectifiers
  • Energy storage systems

With its rapid switching capabilities and robust design, the BYR29F-700 is well-suited for environments where efficiency and reliability are paramount. Whether it's for industrial power equipment, consumer electronics, or renewable energy systems, this fast recovery diode from NXP provides a compact, high-performance solution for modern electronic applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors to ensure proper integration into their projects.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess