EN
  • EN
  • DE

NHP140SFT3G

Part No NHP140SFT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A SOD123FL / Diode 400 V 1A Surface Mount SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Package Tape & Reel
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 2 A
Speed Fast Recovery =< 500ns, > 1A (Io)
Reverse Recovery Time (trr) 40 ns
Current - Reverse Leakage @ Vr 500 nA @ 400 V
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NHP140
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1350927-NHP140SFT3G
Ultra Librarian 3D Model Ultra Librarian NHP140SFT3G CAD Model

Description

ON Semiconductor NHP140SFT3G - High-Performance Diode

The NHP140SFT3G from ON Semiconductor is a cutting-edge Schottky barrier diode designed to offer superior switching performance and higher efficiency in a wide range of applications. This diode boasts a low forward voltage drop and fast switching speed, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features:

  • Low Forward Voltage: The NHP140SFT3G provides a very low forward voltage drop, which results in reduced power loss and improved efficiency, especially important in battery-powered devices.
  • High Current Capability: With a forward continuous current rating of 1 A, this diode can handle high current applications with ease.
  • Fast Switching Speed: The fast switching capability of this diode allows for efficient operation in high-frequency applications, such as switch-mode power supplies and DC-DC converters.
  • Low Leakage Current: It has a low reverse leakage current that contributes to its high efficiency, making it suitable for applications where power conservation is critical.
  • Small Package Size: The NHP140SFT3G comes in a small SOD-323 package, which is ideal for space-constrained applications.
  • RoHS Compliant: This diode is RoHS compliant, ensuring it meets the European Union's directives on the restriction of hazardous substances.

Applications:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Systems
  • Portable Devices
  • Switching Power Supplies
  • Reverse Polarity Protection

The NHP140SFT3G is designed to cater to a broad spectrum of industrial, automotive, and consumer applications. Its robust design and reliability make it a go-to choice for engineers and designers looking for a diode that can deliver performance and durability. Whether it's for voltage rectification, freewheeling, or protection, the NHP140SFT3G from ON Semiconductor is a component that promises to enhance the efficiency and longevity of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1332 $50.6160
915+ $0.1093 $100.0095
1,420+ $0.1059 $150.3780
1,955+ $0.1025 $200.3875
2,530+ $0.0990 $250.4700
3,380+ $0.0888 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,816 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess