EN
  • EN
  • DE

NIF62514T1

Part No NIF62514T1
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 40V 6A SOT223 / Self-Protected FET with Temperature and Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series HDPlus
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V (Maximum)
Current - Output (Maximum) 6A
Rds On (Typ) 90 mOhm
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -55°C ~ 150°C (TJ)
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 790689-NIF62514T1
Popularity Medium
Supply and Demand Status Balance
Family Name NIF62514
Introduction Date November 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NIF62514T1 CAD Model

Description

ON Semiconductor NIF62514T1 Overview

The ON Semiconductor NIF62514T1 is a state-of-the-art protection device designed to safeguard sensitive electronic circuits from voltage transients induced by inductive load switching and lightning. This robust component is specifically engineered to provide reliable, high-quality transient voltage suppression (TVS) for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Transient Protection: The NIF62514T1 offers excellent clamping capability, ensuring that voltage spikes are quickly suppressed to protect downstream circuitry from damage.
  • Low Standby Power: With an emphasis on energy efficiency, this device maintains a low standby power consumption, making it ideal for power-sensitive applications.
  • Robust Surge Handling: It is capable of withstanding significant surge currents, providing a high level of immunity to electrical surges that could otherwise compromise electronic equipment.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this component is qualified to AEC-Q101 standards, ensuring reliability under harsh conditions.
  • Compact Package: The NIF62514T1 comes in a small surface-mount package, allowing for space-saving integration into a variety of electronic assemblies.

Applications

The versatility of the NIF62514T1 makes it suitable for a broad array of applications. It is particularly well-suited for use in:

  • Automotive electronics, such as engine control units (ECUs), ABS systems, and airbag modules.
  • Protection of I/O interfaces, VCC bus, and other vulnerable circuits.
  • Industrial control systems that require robust protection against transient events.
  • Consumer electronics where surge protection is critical for device longevity and user safety.

Reliability and Performance

ON Semiconductor's commitment to quality and performance is evident in the NIF62514T1. Users can trust this TVS diode to offer consistent protection, ensuring the longevity and reliability of their electronic products. By choosing ON Semiconductor's NIF62514T1, designers can enhance the durability and safety of their systems against the unpredictable nature of voltage transients.

You May Also Be Interested in

Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess