EN
  • EN
  • DE

NIS5101E1

Part No NIS5101E1
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT756-7
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 755333-NIS5101E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NIS5101E1 CAD Model

Description

The NIS5101E1 from ON Semiconductor is an advanced high-side switch designed for driving resistive, inductive, and capacitive loads. This robust component is particularly well-suited for automotive and industrial applications where reliable, high-performance switching is necessary.

Key Features

  • High-Side Switch: The NIS5101E1 is a high-side switch, meaning it is connected between the power supply and load. This configuration is beneficial for safety and ease of use, as it ensures the load has a grounded terminal.
  • Integrated Overcurrent Protection: The device features smart overcurrent protection to prevent damage from excessive current, enhancing the longevity and reliability of both the switch and the load.
  • Thermal Shutdown: Thermal shutdown functionality is included to protect against overheating, a critical feature in high-power and high-temperature environments.
  • Under-Voltage Lockout (UVLO): The NIS5101E1 has an under-voltage lockout feature that ensures the switch operates only when the supply voltage is within an acceptable range, thus safeguarding the system.

Applications

  • Automotive systems, such as lighting, motor control, and power distribution
  • Industrial automation, including solenoid and valve control
  • Smart home devices and IoT applications requiring high-side load switching

Specifications

The NIS5101E1 is capable of handling continuous load currents up to 1.5 A and can tolerate short-term peak currents as specified in its datasheet. The switch operates over a wide voltage range, accommodating various system requirements. Its package is designed to optimize thermal performance and minimize on-resistance, ensuring efficient operation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NIS5101E1 is no exception. It is built to meet stringent automotive industry standards, ensuring high reliability and performance under harsh conditions. The device is also RoHS compliant, aligning with environmental regulations for electronic components.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess