EN
  • EN
  • DE
  • IT

NJW21193G

Part No NJW21193G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 8A, 5V
Power - Max 200W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 1231492-NJW21193G
Manufacturer Homepage www.onsemi.com
Family Name NJW21193G
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJW21193G CAD Model

Description

ON Semiconductor NJW21193G High Power NPN Transistor

The ON Semiconductor NJW21193G is a state-of-the-art high power NPN transistor designed to deliver exceptional performance in a wide range of applications. This transistor is part of ON Semiconductor's esteemed portfolio of power management and signal conditioning products, which are renowned for their reliability and efficiency.

Key Features:

  • High Collector-Emitter Breakdown Voltage: With a V<sub>CEO of 250V, the NJW21193G is capable of handling high voltage operations, making it suitable for audio amplifiers and switch mode power supplies.
  • High Current Capability: This component can support a continuous collector current (I<sub>C) of up to 16A, allowing it to drive large loads with ease.
  • High Power Dissipation: With a power dissipation of 200W, the NJW21193G can manage significant amounts of power without overheating, contributing to the longevity and reliability of the applications it is used in.
  • Complementary PNP Type: The NJW21193G is complemented by the NJW21194G PNP transistor, providing designers with the option to create symmetrical push-pull amplifier configurations.
  • TO-3P Package: Encased in a TO-3P package, the transistor offers a compact form factor while ensuring robustness and ease of mounting on a variety of heat sinks to manage thermal performance.

Applications:

The NJW21193G is ideal for a range of applications, including but not limited to:

  • Audio power amplifiers
  • Switch mode power supplies (SMPS)
  • Linear power supplies
  • DC-DC converters

ON Semiconductor's commitment to innovation and quality makes the NJW21193G a reliable choice for designers and engineers looking to incorporate a robust high power NPN transistor into their electronic designs. Whether for professional audio equipment or industrial power solutions, the NJW21193G delivers performance that can be counted on.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.6078
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9284 $60.3460
150+ $0.7617 $114.2550
230+ $0.7379 $169.7170
315+ $0.7141 $224.9415
410+ $0.6903 $283.0230
545+ $0.6189 $337.3005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess