EN
  • EN
  • DE

NL17SGU04DFT2G

Part No NL17SGU04DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC88A  /  Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.9V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 30pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number NL17SGU04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NL17SGU04DFT2G-OS,ONSONSNL17SGU04DFT2G
Standard Package 3,000
Win Source Part Number 1008785-NL17SGU04DFT2G
Ultra Librarian 3D Model Ultra Librarian NL17SGU04DFT2G CAD Model

Description

ON Semiconductor NL17SGU04DFT2G Product Overview

The NL17SGU04DFT2G is a high-performance, single-gate unbuffered inverter designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient inverter is part of ON Semiconductor's NL17SG series and is engineered to meet the rigorous demands of today's advanced electronic circuits.

Featuring a 5-pin SC-88A (SOT-353) package, the NL17SGU04DFT2G offers a space-saving footprint that is ideal for densely packed PCBs where real estate is at a premium. This makes it an excellent choice for portable and miniaturized electronic applications, including mobile devices, wearables, and IoT products.

The device operates over a wide voltage range from 0.9V to 3.6V, providing designers with flexibility in various power environments. This broad operating range also ensures compatibility with low-voltage logic levels, which is critical for battery-operated devices. With its low power consumption and high-speed performance, the NL17SGU04DFT2G is well-suited for power-sensitive applications.

The NL17SGU04DFT2G is characterized by its high current drive capability and fast switching speeds. This enables rapid signal processing and quick response times, which are essential for high-speed digital circuits. Additionally, the inverter's low input capacitance minimizes the loading effect on the driving circuit, further enhancing its performance in high-frequency applications.

ON Semiconductor's commitment to quality and reliability is evident in the NL17SGU04DFT2G, which is fabricated using advanced CMOS technology. This ensures that the device not only delivers exceptional performance but also maintains stability and longevity under varying environmental conditions.

In summary, the NL17SGU04DFT2G from ON Semiconductor is a robust and versatile unbuffered inverter that offers designers a perfect blend of size, power efficiency, and high-speed operation. Its compact package, wide voltage range, and high drive strength make it an ideal choice for a multitude of applications where space and power are critical considerations.

For further technical specifications, application support, and ordering information, please refer to the ON Semiconductor official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,720+ $0.0674 $115.9280
2,655+ $0.0653 $173.3715
3,660+ $0.0632 $231.3120
4,735+ $0.0610 $288.8350
6,330+ $0.0547 $346.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess