EN
  • EN
  • DE
  • IT

NL17SZ11DBVT1G

Part No NL17SZ11DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP SC74 / AND Gate IC 1 Channel SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series 17SZ
Package Tape & Reel
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-74
Package / Case SC-74, SOT-457
Base Product Number 17SZ11
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337031-NL17SZ11DBVT1G
Ultra Librarian 3D Model Ultra Librarian NL17SZ11DBVT1G CAD Model

Description

ON Semiconductor NL17SZ11DBVT1G Product Overview

The NL17SZ11DBVT1G from ON Semiconductor is a high-performance, single 3-input AND gate integrated circuit designed for a broad range of applications. This tiny but powerful device is part of ON Semiconductor's extensive logic gate product line, known for their reliability and efficiency. The NL17SZ11DBVT1G is specifically engineered to meet the requirements of complex digital systems where space and power consumption are critical considerations.

Key Features

  • Logic Type: 3-Input AND Gate
  • Package: Supplied in a compact 6-TSOP package, ideal for space-constrained applications.
  • Operating Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level needs and ensuring compatibility with both low-voltage and standard logic level systems.
  • High-Speed Operation: Fast propagation delay times are characteristic of this device, ensuring quick response times in critical applications.
  • Power Efficiency: Low quiescent current consumption contributes to overall power efficiency, making it suitable for battery-operated devices.
  • Temperature Range: Capable of operating over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The NL17SZ11DBVT1G is versatile and can be used in a variety of digital circuits. Some common applications include:

  • Portable and battery-powered devices, where power conservation is essential.
  • Complex logic systems requiring additional AND gates without the need for significant board space.
  • Signal processing where fast and reliable logic operations are necessary.
  • Automotive electronics that demand robust performance over a wide temperature range.
  • Industrial control systems where precision and durability are required.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NL17SZ11DBVT1G undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this component for use in critical and long-life applications.

Whether you are designing a new system or upgrading an existing one, the NL17SZ11DBVT1G from ON Semiconductor offers the performance, efficiency, and reliability you need in a compact, power-conscious package.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 5TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4042
Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Nexperia USA Inc.
IC GATE OR 1CH 3-INP 6TSSOP
Lowest to $0.5021
National Semiconductor (TI)
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1541 $56.2465
890+ $0.1264 $112.4960
1,375+ $0.1225 $168.4375
1,890+ $0.1186 $224.1540
2,445+ $0.1147 $280.4415
3,270+ $0.1028 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess