EN
  • EN
  • DE

NL17SZ126P5T5G

Part No NL17SZ126P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953
Manufacturer ON Semiconductor
Series 17SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-953
Case / Package SOT-953
Family Name NL17SZ126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NL17SZ126P5T5G-ND, NL17SZ126P5T5GOSCT, NL17SZ126P5T5GOSTR, NL17SZ126P5T5GOSDKR
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887372-NL17SZ126P5T5G
Ultra Librarian 3D Model Ultra Librarian NL17SZ126P5T5G CAD Model

Description

The NL17SZ126P5T5G is a high-performance, single non-inverting buffer with a tri-state output designed by ON Semiconductor, a leading provider in the semiconductor industry. This advanced logic device is part of ON Semiconductor's extensive range of high-speed CMOS products, offering a blend of speed, power efficiency, and robust performance.

Key Features

  • High-Speed Operation: The NL17SZ126P5T5G is optimized for high-speed signaling, capable of operating at significant frequencies, which makes it suitable for fast data transmission applications.
  • Low Power Consumption: Designed with power-saving in mind, the device maintains low power dissipation yet does not compromise on performance, making it ideal for battery-operated and power-sensitive applications.
  • Tri-State Output: The tri-state output allows the output to assume a high impedance state in addition to the standard logic levels, providing a means to disconnect the buffer when not in use and enabling multiple devices to share a common data line.
  • 5-Pin SOT-353 Package: The compact 5-pin SOT-353 package ensures minimal footprint on the PCB, allowing for high-density mounting and saving valuable board space.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 1.65V to 5.5V, facilitating interface with both low-voltage and standard logic level circuits.
  • Enhanced System Reliability: ON Semiconductor's commitment to quality means that the NL17SZ126P5T5G is built for enhanced system reliability, with protection against static discharge and ruggedized design to withstand harsh operating conditions.

Applications

The NL17SZ126P5T5G is versatile and can be used in various applications, including:

  • Signal buffering and driving in communication systems
  • Bus line driving and isolation
  • Memory address isolation
  • Level shifting for multi-voltage systems
  • Portable and battery-powered electronics
  • Computing and data storage systems

In conclusion, the NL17SZ126P5T5G from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their digital systems with a high-speed, low-power, and space-saving buffer with tri-state output capability. Its wide voltage range and robust design ensure compatibility with a broad array of applications, making it a valuable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess