EN
  • EN
  • DE

NL17SZ17XV5T2

Part No NL17SZ17XV5T2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 17SZ
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number NL17SZ17
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648847-NL17SZ17XV5T2
Ultra Librarian 3D Model Ultra Librarian NL17SZ17XV5T2 CAD Model

Description

Overview of ON Semiconductor NL17SZ17XV5T2

The NL17SZ17XV5T2 is a high-performance, single non-inverting buffer designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is part of ON Semiconductor's extensive logic family and is built to deliver both high-speed operation and power efficiency in a compact package. It is a perfect choice for a wide range of applications, including signal buffering and driving heavier loads in complex digital systems.

Key Features

  • High-Speed Performance: The NL17SZ17XV5T2 is optimized for high-speed signal processing, ensuring minimal propagation delays and fast switching times, which is essential for modern digital applications.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is reflected in this IC, which operates with low power dissipation, making it suitable for battery-operated devices.
  • 5-Volt Tolerant Inputs: The inputs of the NL17SZ17XV5T2 are 5-volt tolerant, allowing for interface flexibility with different logic levels and ensuring compatibility with a broader range of digital components.
  • Operating Voltage Range: It supports an operating voltage range of 1.65V to 5.5V, accommodating various logic-level requirements and providing design versatility across different power environments.
  • Compact Packaging: The device comes in a compact SC-88A package, which is ideal for space-constrained applications while still offering excellent thermal performance.
  • High Output Drive: With its ability to drive up to 8 mA at 3.3V, the NL17SZ17XV5T2 can effectively power larger loads, making it a robust choice for driving LEDs, relays, or other high-current devices.

Applications

The versatility and high-performance characteristics of the NL17SZ17XV5T2 make it well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Signal buffering in digital communication systems
  • Logic level translation or shifting
  • Driving heavier loads in computing and consumer electronics
  • Complex logic circuits requiring high-speed, non-inverting buffer capabilities

Overall, the NL17SZ17XV5T2 from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their digital systems with a robust, high-speed buffer that minimizes power consumption and maximizes performance in a wide range of operating conditions.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1398 $100.6560
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1267 $250.2325
2,645+ $0.1136 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess