EN
  • EN
  • DE

NL7SZ18DFT2G

Part No NL7SZ18DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DEMUX 1:2 NONINV 3ST SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 099552-NL7SZ18DFT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NL7SZ18DFT2G CAD Model

Description

ON Semiconductor NL7SZ18DFT2G: A Compact, High-Performance Multiplexer

The NL7SZ18DFT2G from ON Semiconductor is a versatile and high-performance single 8-input multiplexer device designed to address the needs of modern compact electronic systems. This advanced multiplexer is part of ON Semiconductor's extensive range of logic products, offering a perfect solution for routing digital signals in a wide array of applications, from consumer electronics to industrial automation.

Key Features

  • Logic Type: The NL7SZ18DFT2G is a single 8-input multiplexer that efficiently selects one of the eight data inputs and directs it to a single output, making it an essential component for data routing in complex circuits.
  • High Speed: Built for performance, this device boasts a propagation delay time that ensures rapid signal processing, making it suitable for high-speed applications.
  • Low Power Consumption: With power-saving as a key consideration, the NL7SZ18DFT2G operates with low power dissipation, which is critical for battery-powered and energy-sensitive designs.
  • Compact Package: Housed in a space-saving SC-88A (SOT-353) package, the device is ideal for use in applications where board space is at a premium.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 1.65V to 5.5V, providing flexibility across various logic-level requirements and compatibility with mixed-voltage systems.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under a variety of environmental conditions.

Applications

The NL7SZ18DFT2G is a highly adaptable component that can be employed in numerous applications. Its ability to work with different logic levels makes it suitable for interfacing with microcontrollers, FPGAs, and other digital logic devices. Applications include:

  • Data multiplexing in communication systems
  • Signal gating in mixed-signal environments
  • Function generators and instrumentation
  • Computer peripheral interfacing
  • Control logic in consumer electronics

With its combination of high-speed operation, low power consumption, and compact footprint, the NL7SZ18DFT2G from ON Semiconductor is a smart choice for designers looking to optimize their digital systems for performance and space efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1138 $50.0720
1,075+ $0.0934 $100.4050
1,660+ $0.0905 $150.2300
2,285+ $0.0876 $200.1660
2,955+ $0.0847 $250.2885
3,955+ $0.0759 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,901 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess