EN
  • EN
  • DE

CT204872BB160B

Part No CT204872BB160B
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Module DDR3 SDRAM 16GB 240DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Win Source Part Number 1053606-CT204872BB160B
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT204872BB160B CAD Model

Description

The Micron CT204872BB160B is a DDR2 SDRAM memory module. It is designed to provide high-speed, reliable memory performance for a variety of computing applications. This module is commonly used in desktop computers, servers, and other devices requiring high bandwidth and low latency memory.

Applications:

  • Desktop Computers
  • Servers
  • Workstations
  • Industrial PCs
  • Embedded Systems

Features:

  • DDR2 Technology: Utilizes DDR2 (Double Data Rate 2) technology for increased data transfer rates compared to DDR.
  • High Density: Offers 2GB of memory capacity.
  • High Speed: Operates at a clock speed of 800MHz (PC2-6400).
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for compatibility with a wide range of motherboards.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Unbuffered: Unbuffered memory for standard desktop applications.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and performance by providing fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows for smooth multitasking and handling of multiple applications simultaneously.
  • Faster Data Processing: Enables quicker data processing and loading times for demanding applications.
  • Enhanced Gaming Experience: Improves frame rates and reduces lag in gaming applications.
  • Reliable Operation: Provides stable and dependable memory performance for mission-critical applications.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Speed: 800MHz (PC2-6400)
  • Form Factor: 240-Pin DIMM
  • Buffering: Unbuffered
  • Error Correction: Non-ECC

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess