EN
  • EN
  • DE

NLAS3799LMNR2G

Part No NLAS3799LMNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPDT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 115752-NLAS3799LMNR2G
Case / Package 16-WQFN (1.8x2.6)
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 100kHz
Max Leakage Current (IS off) 500nA
Channel Capacitance(CS off, CD off) 3pF
Charge Injection 42pC
-3db Bandwidth 19MHz
Max Switch Time (Ton,Toff) 50ns, 30ns
Single Supply Voltage (V+) 1.65 V to 3.6 V
Channel-to-Channel Matching (ΔRon) 50 mOhm (Max)
Max On Resistance 400 mOhm
Number of Circuits 2
Switch Circuit DPDT
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian NLAS3799LMNR2G CAD Model

Description

ON Semiconductor NLAS3799LMNR2G

The NLAS3799LMNR2G is a high-performance, dual SPDT (Single Pole Double Throw) analog switch from ON Semiconductor, designed to deliver efficient and reliable switching capabilities for a diverse range of applications. Manufactured with advanced sub-micron silicon gate CMOS technology, this component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of typically 0.5 ohms at 4.5V, which ensures minimal signal distortion and power loss during operation.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 4.5V, making it suitable for use in battery-powered devices and accommodating various logic levels.
  • High Current Handling: The device can handle continuous current up to 300 mA, allowing for the efficient switching of higher current signals.
  • Fast Switching Speeds: With fast turn-on and turn-off times, the NLAS3799LMNR2G ensures quick response times, which is crucial for high-speed signal switching.
  • ESD Protection: It includes built-in ESD protection diodes that safeguard the device against electrostatic discharge events, enhancing its durability and reliability.
  • Space-Saving Package: The analog switch is available in a micro-miniature, ultra-thin dual flat no-lead package (µDFN), which is ideal for space-constrained applications.

Applications

ON Semiconductor's NLAS3799LMNR2G is versatile and can be used in a wide array of applications, including but not limited to:

  • Cellular phones
  • PDAs and portable devices
  • Power routing
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems

With its robust design and high-performance features, the NLAS3799LMNR2G is an excellent choice for designers looking for a reliable switch to integrate into their electronic circuits. ON Semiconductor's quality and support further enhance the value of this component, making it a go-to option for a multitude of switching applications.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3996 $59.9900
59+ $1.9690 $116.1710
91+ $1.9074 $173.5734
126+ $1.8458 $232.5708
162+ $1.7844 $289.0728
217+ $1.5997 $347.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess