EN
  • EN
  • DE

NLAS4684

Part No NLAS4684
Manufacturer ON Semiconductor
Description Ultra-Low Resistance Dual SPDT Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1231619-NLAS4684
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS4684 CAD Model

Description

The ON Semiconductor NLAS4684 is a high-performance, low-voltage Dual Single-Pole Double-Throw (SPDT) analog switch designed to operate from a single 1.65V to 4.3V supply. This versatile component is an ideal choice for a wide range of applications, including signal routing in portable devices, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The NLAS4684 features a low on-resistance of typically 0.5Ω at a 2.7V supply, which minimizes signal distortion and ensures efficient signal transmission.
  • Wide Voltage Range: It operates across a broad voltage range from 1.65V to 4.3V, making it suitable for battery-operated applications and compatible with various logic levels.
  • Low Power Consumption: The device has an extremely low quiescent current, which helps to conserve power in portable applications, thus extending battery life.
  • High-Speed Switching: Fast switching speeds of the NLAS4684 make it an excellent choice for applications requiring rapid signal switching.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, withstanding up to ±20kV air discharge, which ensures robust performance in sensitive environments.

Applications

  • Audio and Video Signal Routing
  • Cell Phones and PDAs
  • Portable Test and Measurement
  • Data Acquisition Systems
  • Communication Systems

Product Specifications

The NLAS4684 is available in ultra-small µDFN and MSOP packages, making it ideal for space-constrained applications. Its bidirectional analog and digital signal switching capabilities, along with the break-before-make feature, prevent signal disruption during channel transitions. The device also includes an over-voltage tolerant logic control input, further enhancing its versatility and ease of integration into various systems.

With its combination of low power consumption, high-speed operation, and robust ESD protection, the ON Semiconductor NLAS4684 is a reliable and efficient solution for designers looking to optimize their analog signal switching applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess