EN
  • EN
  • DE

NLAS4717FCT1

Part No NLAS4717FCT1
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDTX2 3.5OHM 10MICROBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 3.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 30ns, 40ns
-3db Bandwidth 40MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 30pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFBGA, FCBGA
Supplier Device Package 10-Microbump
Base Product Number NLAS4
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648935-NLAS4717FCT1
Ultra Librarian 3D Model Ultra Librarian NLAS4717FCT1 CAD Model

Description

ON Semiconductor NLAS4717FCT1 Overview

The NLAS4717FCT1 is a high-performance analog switch designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of their extensive range of switch and multiplexer devices, tailored for signal routing in various electronic applications. The NLAS4717FCT1 is characterized by its low on-resistance and low capacitance, making it an ideal choice for applications that demand minimal signal distortion and high signal integrity.

Key Features

  • Low On-Resistance: The switch offers a very low on-resistance (RON) which typically stands at 5 ohms. This feature ensures a minimal voltage drop across the switch when it is in the ON state, preserving signal quality and reducing power loss.
  • Low Capacitance: With a low charge injection and off-isolation, the NLAS4717FCT1 minimizes signal distortion, making it suitable for high-frequency applications.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power requirements and making it versatile for different system designs.
  • Single Supply Operation: The device can be powered by a single supply, simplifying the power design of the overall system.
  • High-Speed Switching: Fast switching times are a hallmark of this device, ensuring quick response times in applications where timing is critical.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, which is essential for multiplexing applications.
  • ESD Protection: The NLAS4717FCT1 includes built-in electrostatic discharge (ESD) protection circuits, enhancing the durability and reliability of the device in harsh environments.

Applications

The ON Semiconductor NLAS4717FCT1 is designed to meet the requirements of a wide range of applications. It is particularly well-suited for:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Portable devices

With its robust design and high-performance characteristics, the NLAS4717FCT1 from ON Semiconductor is a reliable choice for designers looking to implement an efficient and effective signal-switching solution in their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1363 $64.0890
70+ $1.7530 $122.7100
105+ $1.6981 $178.3005
145+ $1.6433 $238.2785
185+ $1.5886 $293.8910
245+ $1.4243 $348.9535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess