EN
  • EN
  • DE

NLAS54405MT2TBG

Part No NLAS54405MT2TBG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description nLow THD+N Stereo SPDT Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 2.1 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 46 mOhm
Operating Supply Voltage 3 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11μs, 95ns (Typ)
-3db Bandwidth 450MHz
Channel Capacitance (CS(off), CD(off)) 3.3pF
Crosstalk -97dB @ 20kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN
Manufacturer Package 16-WQFN (1.8x2.6)
Win Source Part Number 1231629-NLAS54405MT2TBG
Manufacturer Homepage www.onsemi.com
Family Name NLAS54405
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLAS54405MT2TBG CAD Model

Description

ON Semiconductor NLAS54405MT2TBG High-Speed USB Switch

The NLAS54405MT2TBG is a cutting-edge, high-performance USB switch designed by ON Semiconductor, a leader in energy-efficient innovations. This switch is particularly tailored for applications that require switching between a high-speed USB signal and a full-speed or low-speed signal. It's an ideal solution for a variety of consumer electronics, including smartphones, tablets, laptops, and other USB-enabled devices.

Constructed with the latest technology, the NLAS54405MT2TBG offers superior signal integrity, minimal insertion loss, and low crosstalk, which are essential for maintaining the integrity of high-speed data transfers. This switch is designed to be compliant with USB 2.0 standards, ensuring compatibility with a wide range of USB devices.

Key features of the NLAS54405MT2TBG include:

  • Low On-Resistance: The device provides a low on-resistance of typically 6 ohms, which reduces power consumption and improves efficiency during operation.
  • High Bandwidth: With a bandwidth greater than 720 MHz, this switch can easily handle the high data rates required by USB 2.0 high-speed applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static damage, enhancing its durability and reliability.
  • Space-Saving Design: The NLAS54405MT2TBG comes in a compact UDFN package, making it an excellent choice for space-constrained applications.

ON Semiconductor's commitment to quality is reflected in the NLAS54405MT2TBG's robust design, which ensures stable operation over a wide temperature range and a long operational lifespan. The switch also supports hot insertion, which allows users to connect and disconnect USB devices without the need to power down the host system.

For engineers and designers looking for a high-speed USB switching solution that doesn't compromise on performance or space, the NLAS54405MT2TBG from ON Semiconductor is an excellent choice. Its combination of high-speed data handling, low power consumption, and compact form factor make it a versatile component for the next generation of USB-enabled electronics.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2854 $57.8430
110+ $1.0547 $116.0170
170+ $1.0219 $173.7230
235+ $0.9888 $232.3680
305+ $0.9559 $291.5495
405+ $0.8570 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess