EN
  • EN
  • DE

NLASB3157LFT2G

Part No NLASB3157LFT2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer ON Semiconductor
Win Source Part Number 337768-NLASB3157LFT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLASB3157LFT2G CAD Model

Description

ON Semiconductor NLASB3157LFT2G Analog Switch

The ON Semiconductor NLASB3157LFT2G is a high-performance, advanced analog switch designed with the modern electronic environment in mind. This versatile component is a perfect fit for a wide range of applications, including signal routing, data acquisition systems, and communication devices. It is well-suited for consumer electronics, industrial automation, and even automotive applications, thanks to its robust design and reliable performance.

Constructed with Silicon Gate CMOS technology, the NLASB3157LFT2G offers a low on-resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss. This feature, combined with a wide operating voltage range from 1.65V to 5.5V, makes it an excellent choice for both low-voltage and standard-voltage operations. It is designed to handle bidirectional analog and digital signals, adding to its versatility in various circuit configurations.

The NLASB3157LFT2G boasts a low crosstalk between switches and off-isolation, which is critical in applications where signal integrity is paramount. This helps to maintain the purity of the signal and reduces the possibility of interference between different signal paths. Additionally, the device features a fast switching speed, which is essential for high-speed data transmission and ensures that the switch can keep up with the demands of modern high-frequency circuits.

For ease of integration into various designs, the NLASB3157LFT2G comes in a compact, lead-free package that is both space-saving and environmentally friendly. It is also compliant with the stringent requirements of the RoHS directive, making it a responsible choice for manufacturers looking to create eco-friendly products.

ON Semiconductor has equipped the NLASB3157LFT2G with ESD protection circuitry, which safeguards the device against electrostatic discharges, enhancing its durability and lifespan in the field. This feature is particularly important in applications where the switch may be exposed to harsh environments or frequent handling.

In summary, the NLASB3157LFT2G from ON Semiconductor is a high-quality analog switch that offers low on-resistance, wide voltage range compatibility, fast switching speeds, and robust ESD protection. Its compact, lead-free design and compliance with environmental standards make it a smart and sustainable choice for a wide variety of electronic applications.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess