EN
  • EN
  • DE

NLSX4014

Part No NLSX4014
Manufacturer ON Semiconductor
Description 4-Bit 100 Mb/s Configurable Dual-Supply Level Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1231713-NLSX4014
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLSX4014 CAD Model

Description

The NLSX4014 from ON Semiconductor is a dual-supply, bidirectional logic level translator that is designed to address the need for system-level voltage translation in multi-voltage digital system applications. This versatile device allows for the seamless translation of signals between different logic levels, ranging from 1.5V to 5.5V, which makes it an ideal choice for interfacing devices or systems operating at different voltage levels.

Key Features:

  • Bi-Directional Translation: The NLSX4014 can translate signals in both directions, from V<sub>A to V<sub>B and from V<sub>B to V<sub>A, without the need for a direction control signal.
  • Dual-Supply Operation: It operates with two independent supply voltages, V<sub>A and V<sub>B, which can range from 1.5V to 5.5V, providing the flexibility to work with various logic levels.
  • High-Speed Operation: With a maximum data rate of 24 Mbps, this device is suitable for high-speed signal translation in communication interfaces and data buses.
  • Low Standby Current: The NLSX4014 is designed to consume minimal power when not actively translating signals, making it suitable for battery-powered applications.
  • No Direction Control Pin: The absence of a direction control pin simplifies the circuit design and reduces the overall footprint of the system.

Applications:

The NLSX4014 is widely used in various applications that require voltage level translation, such as:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Networking Equipment
  • Microcontroller/Microprocessor I/O Expansion

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NLSX4014 is no exception. It is manufactured to high standards, ensuring reliable performance in a wide range of operating conditions and applications. With its robust design and ON Semiconductor's reputation for reliability, the NLSX4014 is a trusted solution for logic level translation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess