EN
  • EN
  • DE

NLSX4378ABFCT1G

Part No NLSX4378ABFCT1G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 4-BIT 20 MBPS TRANSLATOR  /  Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain
Data Rate 24Mbps
Temperature Range - Operating -55°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 12-WFBGA, FCBGA
Supplier Device Package 12-FlipChip (2.02x1.54)
Base Product Number NLSX4378
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,NLSX4378ABFCT1G-ND,ONSONSNLSX4378ABFCT1G,488-NLSX4378ABFCT1GCT,2156-NLSX4378ABFCT1G-OS,488-NLSX4378ABFCT1GDKR,488-NLSX4378ABFCT1GTR
Standard Package 3,000
Win Source Part Number 964996-NLSX4378ABFCT1G
Ultra Librarian 3D Model Ultra Librarian NLSX4378ABFCT1G CAD Model

Description

The ON Semiconductor NLSX4378ABFCT1G is a high-performance, versatile analog switch designed to meet a wide range of application needs. This device is a part of ON Semiconductor's extensive portfolio of switch and multiplexer products, known for their reliability and efficiency.

The NLSX4378ABFCT1G is a dual SPDT (Single Pole Double Throw) analog switch that operates from a single 1.65V to 5.5V supply, making it suitable for a variety of systems, including those powered by battery. Its low on-resistance (Ron) ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in critical applications.

With its wide operating temperature range of -55°C to +125°C, the NLSX4378ABFCT1G is designed to perform reliably in extreme conditions, making it an ideal choice for industrial, automotive, and military applications. The device's sub-1 ohm Ron matching between channels and flatness over the signal range provide excellent linearity and low signal distortion, which is essential for precision analog signal switching.

The switch's high bandwidth (BW) allows signals to pass with minimal attenuation, making it suitable for high-speed data acquisition systems, audio and video signal routing, and communication devices. Additionally, the NLSX4378ABFCT1G features break-before-make switching action, preventing signal overlap and ensuring clean, glitch-free transitions between channels.

The NLSX4378ABFCT1G comes in a compact, space-saving UDFN package, which is highly advantageous for space-constrained applications such as portable electronics. Its ESD tolerance is enhanced for robustness against electrostatic discharges, providing additional protection for sensitive circuits.

ON Semiconductor's commitment to environmental sustainability is evident in the NLSX4378ABFCT1G, which is both lead-free and RoHS compliant. This commitment ensures that the product meets the latest environmental standards and regulations, making it a responsible choice for manufacturers looking to minimize their environmental footprint.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4159 $51.9875
295+ $0.3413 $100.6835
455+ $0.3306 $150.4230
630+ $0.3199 $201.5370
810+ $0.3093 $250.5330
1,085+ $0.2773 $300.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,799 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess