EN
  • EN
  • DE

N82S62N

Part No N82S62N
Manufacturer Advanced Micro Devices
Catalog Logic - Parity Generators and Checkers
Description 9 INPUT PARITY GENERATOR/CHECKER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP
Supplier Device Package 14-PDIP
Base Product Number 82S62
Standard Package 77 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 249456-N82S62N
Ultra Librarian 3D Model Ultra Librarian N82S62N CAD Model

Description

The N82S62N is a parity generator/checker integrated circuit (IC) designed for electronic systems that require error detection and correction capabilities.

  • IC Category: integrated circuits (ICs) - logic - parity generators and checkers
  • Logic Type: Parity generator/checker
  • Output High Current: 1mA
  • Output Low Current: 20mA
  • Voltage Supply: 4.75V to 5.25V
  • Mounting Type: Through Hole
  • Package: 14-DIP
  • Operating Temperature: 0°C to 70°C
  • Manufacturer: Advanced Micro Devices
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.5542
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Texas Instruments
Parity Generator
Need more? Email Us
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATORS
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $33.1153
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7685 $63.4535
25+ $4.7331 $118.3275
38+ $4.5853 $174.2414
53+ $4.4373 $235.1769
68+ $4.2894 $291.6792
91+ $3.8457 $349.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess