EN
  • EN
  • DE

SNJ54S280J

Part No SNJ54S280J
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 9-BIT ODD/EVEN PARITY GENERATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674073-SNJ54S280J
Ultra Librarian 3D Model Ultra Librarian SNJ54S280J CAD Model

Description

The SNJ54S280J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the 54S series, known for its robust performance and reliability in a variety of electronic applications.

Key Features

  • Logic Type: Parity Generator/Checker
  • Supply Voltage: Operates at 5V
  • Package/Casing: Comes in a Ceramic Flat Package (CFP) for enhanced durability
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications
  • Functionality: Provides 9-bit odd/even parity generation and checking
  • Speed: Fast propagation delay times

With its focus on precision and stability, the SNJ54S280J is designed to deliver high-speed logic operations while maintaining low power consumption. Its parity generator and checker function make it an essential component for systems that require error detection and correction mechanisms, such as computer memory systems, data communication, and digital signal processing.

Applications

The SNJ54S280J is versatile and can be used in a wide array of applications. Its robustness makes it especially suitable for:

  • Military and defense equipment
  • Aerospace and avionics systems
  • High-performance computing
  • Professional electronics
  • Industrial control systems

As a product of Texas Instruments, the SNJ54S280J benefits from the company's commitment to quality and performance. It is manufactured to meet stringent standards, ensuring that it performs to the highest specifications under challenging environmental conditions. This integrated circuit is a testament to Texas Instruments' dedication to providing components that engineers and designers can trust for their critical applications.

Note: For detailed specifications, technical data, and application notes, customers are advised to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $33.1153
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATORS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess