EN
  • EN
  • DE

NLV74HC08ADR2G

Part No NLV74HC08ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number NLV74HC08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLV74HC08ADR2G,NLV74HC08ADR2GOSTR,NLV74HC08ADR2GOSCT,NLV74HC08ADR2G-ND,NLV74HC08ADR2GOSDKR,2156-NLV74HC08ADR2G-OS
Standard Package 2,500
Win Source Part Number 1019037-NLV74HC08ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC08ADR2G CAD Model

Description

ON Semiconductor NLV74HC08ADR2G Product Overview

The NLV74HC08ADR2G is a high-performance, quad 2-input AND gate integrated circuit (IC) brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is part of the 74HC08 family and is designed to operate with a supply voltage range of 2V to 6V, making it suitable for a wide array of applications in both commercial and industrial environments.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Operating Voltage Range: 2V to 6V
  • High Output Current: Capable of driving up to 5.2 mA at 5V
  • Low Power Consumption: Typical ICCH of 1 µA at 25°C
  • Propagation Delay: Fast propagation delay times, typically 8ns at 6V
  • Temperature Range: Designed for operation between -55°C and +125°C
  • Package: Supplied in an SOIC-14 package for easy integration into various circuit designs
  • Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in lead-free processing

Applications

The NLV74HC08ADR2G is versatile and can be used in a multitude of electronic circuits. It is ideal for functions such as logic level conversion, signal gating, and as a component in complex logic circuits. Its robust design makes it a good choice for:

  • Computing
  • Telecommunications
  • Signal processing
  • Data management systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NLV74HC08ADR2G is manufactured under strict quality control standards ensuring its reliability and performance in critical applications. Customers can trust this product for its consistent functionality and longevity.

Summary

The NLV74HC08ADR2G from ON Semiconductor is a reliable and efficient solution for designers looking to implement a quad 2-input AND gate in their electronic designs. With its wide operating voltage range, low power consumption, and high-temperature tolerance, this IC stands out as a versatile component suitable for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess