EN
  • EN
  • DE

NLV74HC595ADR2G

Part No NLV74HC595ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC SHIFT REGISTER 8BIT 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NLV74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLV74HC595ADR2G,2156-NLV74HC595ADR2G-OS
Standard Package 2,500
Win Source Part Number 1082474-NLV74HC595ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC595ADR2G CAD Model

Description

Product Overview: NLV74HC595ADR2G from ON Semiconductor

The NLV74HC595ADR2G is a high-performance, 8-bit serial-in, parallel-out shift register produced by ON Semiconductor, a leading figure in the semiconductor industry. This integrated circuit (IC) is part of the 74HC family, known for its high-speed CMOS technology, and is particularly designed to support a wide range of applications in the commercial, industrial, and automotive sectors.

The device features a two-wire serial interface and an output latch that can drive the data to 8-bit parallel outputs. The shift register and latch have independent clock inputs which allow the NLV74HC595ADR2G to be used in a variety of configurations, including serial-to-serial or serial-to-parallel data conversion. Additionally, the register has an output enable pin that allows the output to be kept high impedance or active, providing greater flexibility in controlling the output data.

The NLV74HC595ADR2G operates at a voltage range of 2V to 6V, making it compatible with TTL levels, and it can support output drive capability of up to 6mA, ensuring reliable operation even in driving LEDs or other displays. It also boasts a high noise immunity characteristic of CMOS devices, and its low power consumption makes it suitable for battery-operated devices.

The device is available in a small outline package (SOIC) with 16 pins and is designed with a robust latch-up performance, meeting the requirements of the JESD78 Class II level B standard. Its performance is guaranteed over the temperature range of -40°C to +85°C, ensuring reliability in a variety of environmental conditions.

The NLV74HC595ADR2G is ideal for applications that require the conversion of serial data to parallel output, such as in digital control systems, data logging devices, and various types of signal processing. Its ease of use, combined with ON Semiconductor's reputation for quality, makes it a valuable component for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess