EN
  • EN
  • DE

NLV74HCT14ADTR2G

Part No NLV74HCT14ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Gates and Inverters
Manufacturer onsemi
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.5V ~ 0.6V
Input Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Base Product Number NLV74HCT14
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NLV74HCT14ADTR2G-OS,ONSONSNLV74HCT14ADTR2G
Standard Package 2,500
Win Source Part Number 1321660-NLV74HCT14ADTR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HCT14ADTR2G CAD Model

Description

ON Semiconductor NLV74HCT14ADTR2G Product Overview

The NLV74HCT14ADTR2G is a high-performance, advanced CMOS Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by ON Semiconductor. This device is part of the 74HCT family, which is known for its high noise immunity and low power consumption. The NLV74HCT14ADTR2G is specifically engineered to operate with a 5V supply, making it compatible with TTL levels while offering the speed of CMOS technology.

Featuring six independent inverter gates with Schmitt-trigger action, the NLV74HCT14ADTR2G is perfect for applications that require wave shaping or noise filtering. Each inverter input has a Schmitt trigger circuit that provides hysteresis between the positive-going and negative-going input thresholds, which is highly beneficial in transforming slowly changing input signals into sharply defined jitter-free output signals.

The NLV74HCT14ADTR2G comes in a TSSOP-14 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, making it suitable for automated assembly processes. The device's operating temperature range from -40°C to +85°C ensures reliability across various environmental conditions.

Key features of the NLV74HCT14ADTR2G include:

  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • Compatible with TTL outputs
  • Operating voltage range of 4.5V to 5.5V
  • Output drive capability of 10 LSTTL loads
  • Static operation: maintains state indefinitely with zero input
  • Pin and function compatible with other standard logic families
  • Lead-free, RoHS-compliant, and 100% matte tin lead frame plating

Applications for the NLV74HCT14ADTR2G are diverse and include signal conditioning, pulse shaping, oscillators, and as a logic-level converter when interfacing with different logic families. Its robust design ensures that it can be used in various industrial, consumer, and computing applications where a reliable and efficient Schmitt-trigger inverter is required.

ON Semiconductor is known for its commitment to sustainability and quality, and the NLV74HCT14ADTR2G is no exception. It is manufactured with environmentally friendly materials and processes, and it meets strict industry standards for performance and reliability. With ON Semiconductor's expertise in innovation and technology, the NLV74HCT14ADTR2G is an excellent choice for designers looking for a dependable and high-performing logic inverter solution.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess