EN
  • EN
  • DE

NLVAST4599DTT1G

Part No NLVAST4599DTT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 25OHM 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000234-NLVAST4599DTT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian NLVAST4599DTT1G CAD Model

Description

The NLVAST4599DTT1G is a versatile, high-performance analog switch from ON Semiconductor, designed to deliver exceptional signal integrity and energy efficiency. This product is a testament to ON Semiconductor's commitment to providing cutting-edge solutions for modern electronic applications.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 5V, making it suitable for battery-operated devices and low-power applications.
  • High Bandwidth: With a high bandwidth, the NLVAST4599DTT1G ensures fast signal switching, which is crucial for high-speed data transmission and signal processing.
  • Dual Supply Capability: It can be powered by dual supplies, which allows for greater flexibility in a wide range of applications.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, making it an ideal choice for multiplexing and demultiplexing applications.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that one path is disconnected before a new path is established.

Applications

The NLVAST4599DTT1G is suited for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor's NLVAST4599DTT1G is built with the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design is geared towards long-term stability, making it a reliable component for any electronic system.

Environmental Compliance

The NLVAST4599DTT1G is compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability. By choosing this analog switch, customers are making an environmentally responsible decision without compromising on quality or performance.

Conclusion

With its combination of low power consumption, high-speed operation, and reliable performance, the NLVAST4599DTT1G from ON Semiconductor is an excellent choice for designers looking to enhance their electronic systems. Its compliance with environmental standards further demonstrates ON Semiconductor's commitment to a sustainable future.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess