EN
  • EN
  • DE

NLVHC1G66MUR2G

Part No NLVHC1G66MUR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 6UDFN  /  1 Circuit IC Switch 1:1 40Ohm 6-UDFN (1.2x1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 40Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-UDFN (1.2x1)
Base Product Number NLVHC1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLVHC1G66MUR2G,2156-NLVHC1G66MUR2G-ONTR
Standard Package 3,000
Win Source Part Number 1082761-NLVHC1G66MUR2G
Ultra Librarian 3D Model Ultra Librarian NLVHC1G66MUR2G CAD Model

Description

ON Semiconductor NLVHC1G66MUR2G Analog Switch

The ON Semiconductor NLVHC1G66MUR2G is a high-performance, single-pole, double-throw (SPDT) analog switch designed to deliver precision and durability for a wide range of applications. This compact and efficient switch is part of ON Semiconductor's portfolio of switch ICs, known for their reliability and performance.

Key Features

  • Low Voltage Operation: The device operates at a low voltage range of 1.65 to 5.5V, making it suitable for battery-powered and portable applications.
  • High Bandwidth: With a bandwidth of 300 MHz, this analog switch ensures fast signal switching, which is ideal for audio, video, and high-frequency signal routing.
  • Low ON Resistance: The NLVHC1G66MUR2G boasts a low ON resistance of typically 5 ohms at 5V VCC, providing efficient signal transmission with minimal signal loss.
  • Single Supply Operation: It can operate from a single supply, simplifying the power design and saving space on the PCB.
  • High Current Handling: The switch can handle continuous current up to ±25 mA, allowing it to be used in applications with higher current requirements.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated, ensuring the device's robustness in harsh environments.

Applications

The versatile NLVHC1G66MUR2G is ideal for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Test and measurement equipment

Package and Quality

The NLVHC1G66MUR2G comes in an ultra-small MicroPak™ package, which is optimized for space-constrained applications. This packaging is not only space-efficient but also provides excellent thermal performance. ON Semiconductor is committed to high-quality standards, and this product is no exception. It is designed to meet or exceed the rigorous demands of the industrial, automotive, and consumer markets.

With its combination of performance, efficiency, and reliability, the ON Semiconductor NLVHC1G66MUR2G analog switch is an excellent choice for designers looking to optimize their high-speed signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess