EN
  • EN
  • DE

NLX2G14AMUTCG

Part No NLX2G14AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 2CH 6UDFN / Dual Schmitt-Trigger Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.2V ~ 1.2V
Logic Level - High 1.4V ~ 3.6V
Max Propagation Delay at V, Max CL 4.9ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 6-UDFN (1.45x1)
Manufacturer Package 6-UFDFN
Part Number Series NLX2G14
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803386-NLX2G14AMUTCG
Ultra Librarian 3D Model Ultra Librarian NLX2G14AMUTCG CAD Model

Description

ON Semiconductor NLX2G14AMUTCG Overview

The NLX2G14AMUTCG from ON Semiconductor is a high-performance, dual inverter with Schmitt-trigger input. This advanced microelectronic device is designed to offer superior signal conditioning capabilities with low power consumption, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The device features dual non-inverting Schmitt trigger logic gates that provide a stable output even with slow input transitions, enhancing noise immunity and ensuring reliable operation.
  • Package: Housed in an ultra-small MicroPak™ package, the NLX2G14AMUTCG is optimized for minimal space usage on PCBs, making it suitable for compact and high-density circuit designs.
  • Power Supply: It operates over a wide voltage range of 1.65V to 5.5V, allowing for flexible integration into various systems with different power levels.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Output Drive Capability: The NLX2G14AMUTCG can drive up to 8mA at 5V, providing sufficient current for a variety of downstream components.
  • Temperature Range: It can reliably operate within an extended temperature range of -55°C to +125°C, ensuring consistent performance under diverse environmental conditions.

Applications

The versatility of the NLX2G14AMUTCG allows it to be used in numerous applications, including but not limited to:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock distribution
  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLX2G14AMUTCG is no exception. It is produced with high manufacturing standards, ensuring reliability and performance consistency. Whether used in industrial, automotive, or consumer applications, this device is built to meet the rigorous demands of today's advanced electronic systems.

Conclusion

With its compact size, low power consumption, and robust performance, the NLX2G14AMUTCG from ON Semiconductor is a smart choice for designers looking to incorporate reliable logic functions into their electronic projects.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1485 $57.9150
950+ $0.1220 $115.9000
1,470+ $0.1182 $173.7540
2,025+ $0.1143 $231.4575
2,615+ $0.1106 $289.2190
3,500+ $0.0991 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,404 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess