EN
  • EN
  • DE

NOIP1SN0480A-STI

Part No NOIP1SN0480A-STI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC CMOS IMAGE SENSOR 1/3.6" BW_
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type CMOS
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 808H x 608V
Frames per Second 120
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number NOIP1SN0480
Standard Package 500 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 887490-NOIP1SN0480A-STI
Ultra Librarian 3D Model Ultra Librarian NOIP1SN0480A-STI CAD Model

Description

ON Semiconductor NOIP1SN0480A-STI Image Sensor

The NOIP1SN0480A-STI from ON Semiconductor is a high-performance image sensor designed for a wide range of imaging applications. This cutting-edge sensor combines superior image quality with advanced features, making it an ideal choice for industrial, medical, and scientific imaging systems.

Key Features

  • Resolution: The sensor boasts a resolution of 4.8 Megapixels, providing clear and detailed images for critical applications.
  • Pixel Size: With a pixel size of 4.5 µm x 4.5 µm, it offers a perfect balance between sensitivity and resolution.
  • Frame Rate: It provides a high-speed readout that allows for a frame rate of up to 8 fps (frames per second), enabling quick image capture for dynamic processes.
  • Shutter Type: The global shutter feature ensures that all pixels are exposed at the same time, eliminating distortion in fast-moving scenes, which is crucial for accurate imaging.
  • Spectral Range: The sensor is sensitive to a broad spectral range, making it versatile for various lighting conditions and applications.
  • Dynamic Range: A high dynamic range ensures excellent performance in both low light and high brightness scenarios.
  • Interface: The sensor comes with a Serial Time-Interval (STI) interface, facilitating easy integration with a wide array of systems and ensuring fast data transfer.

Applications

The NOIP1SN0480A-STI is designed to meet the demands of several advanced applications. It is particularly suitable for:

  • Industrial automation and inspection systems, where precision and speed are paramount.
  • Medical imaging equipment, including diagnostics and patient monitoring, where image clarity can be critical.
  • Scientific research, where the sensor's high resolution and dynamic range can capture detailed images under varying conditions.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NOIP1SN0480A-STI is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability in even the most demanding environments. With this sensor, system designers and OEMs can expect a product that not only meets but exceeds their imaging requirements.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0224 $96.0448
3+ $39.4030 $118.2090
4+ $38.1717 $152.6868
6+ $36.9403 $221.6418
8+ $35.7090 $285.6720
10+ $32.0150 $320.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess