EN
  • EN
  • DE

NP2300SAT3G

Part No NP2300SAT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 190V 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 4V
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 36pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083313-NP2300SAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP2300SAT3G CAD Model

Description

The NP2300SAT3G, from ON Semiconductor, is a high-performance, N-Channel Enhancement Mode Field Effect Transistor (FET) designed for a variety of applications. This FET is particularly well-suited for load switch and battery protection circuits, offering efficient power management in portable and battery-powered devices.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance of typically 20 mΩ at V<sub>GS = 4.5 V, which translates to reduced conduction losses and improved efficiency in circuits.
  • High Switching Speed: With its fast switching characteristics, the NP2300SAT3G is ideal for high-frequency applications, ensuring minimal delay and power loss during state transitions.
  • Low Threshold Voltage: A low gate threshold voltage allows for operation at lower voltages, making it suitable for low voltage applications.
  • ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection, safeguarding the FET from potential damage due to sudden voltage spikes.
  • Compact Package: Enclosed in a small SOT-23 package, the NP2300SAT3G is designed for space-constrained applications without compromising performance.

Applications:

  • Power Management Circuits
  • Battery-Powered Systems
  • Load Switching
  • Portable Electronic Devices
  • DC/DC Converters

The NP2300SAT3G is manufactured with ON Semiconductor's advanced technology, ensuring reliability and performance consistency. Its low on-resistance and high-speed switching make it an excellent choice for designers looking to optimize power efficiency in their circuits. Whether it's for consumer electronics, mobile devices, or industrial applications, the NP2300SAT3G delivers the quality and performance expected from a leading semiconductor provider like ON Semiconductor.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation available for the NP2300SAT3G.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess