EN
  • EN
  • DE

NRTS30100MFST3G

Part No NRTS30100MFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 100V30A TRENCH SCHOTTKY  /  Diode Schottky 100 V 30A (DC) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 30A (DC)
Voltage - Forward (Vf) (Max) @ If 760 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Capacitance @ Vr, F 2540pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-NRTS30100MFST3GTR
Standard Package 5,000
Win Source Part Number 1209553-NRTS30100MFST3G
Ultra Librarian 3D Model Ultra Librarian NRTS30100MFST3G CAD Model

Description

Product Overview: NRTS30100MFST3G

The NRTS30100MFST3G is a state-of-the-art semiconductor device manufactured by ON Semiconductor, a leading company in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Efficiency: The NRTS30100MFST3G boasts a low forward voltage drop, reducing power loss and improving overall system efficiency.
  • Robust Power Handling: With a continuous forward current rating of 30 A, this device can handle significant power levels, making it suitable for high-power applications.
  • High-Voltage Capability: The device is capable of blocking voltages up to 100 V, providing a wide safety margin for applications with high voltage requirements.
  • Thermal Stability: Engineered for excellent thermal performance, the NRTS30100MFST3G can operate reliably over a broad temperature range.
  • Compact Design: The surface-mount package enables a compact footprint, facilitating integration into space-constrained applications.

Applications

The versatility of the NRTS30100MFST3G allows it to be used in a diverse array of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Automotive applications
  • Switching power supplies
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NRTS30100MFST3G is subjected to rigorous testing and quality control measures, ensuring it meets the stringent standards expected by the industry. Customers can trust in the reliability and longevity of this semiconductor device for their critical applications.

Environmental Compliance

The NRTS30100MFST3G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the global movement towards greener electronic components.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess