EN
  • EN
  • DE

NRVB130T1G

Part No NRVB130T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450mV @ 700mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 60μA @ 30V
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 1083540-NRVB130T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRVB130T1G CAD Model

Description

Product Overview: NRVB130T1G Schottky Barrier Rectifier

The NRVB130T1G is a robust Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance diode is engineered to offer efficient and fast switching capabilities, making it an ideal choice for a variety of applications that require low voltage drop and energy efficiency.

Key Features

  • Voltage Capacity: It can handle a maximum repetitive reverse voltage (V<sub>RRM) of 30 volts, suitable for low voltage applications.
  • Current Handling: The NRVB130T1G has a forward continuous current (I<sub>F) rating of 1 ampere, ensuring reliable performance for moderate power requirements.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component provides better system efficiency and is particularly beneficial in applications where power conservation is critical.
  • Fast Switching Speed: The device's fast switching capability reduces losses during the transition from conducting to non-conducting states, making it suitable for high-frequency operations.
  • Thermal Performance: The power and thermal characteristics are designed to manage heat effectively, ensuring stability and longevity of the device.
  • Surface Mount Package: Packaged in a compact SMB (DO-214AA), it is optimized for automated assembly processes and saves valuable board space.
  • RoHS Compliant: The NRVB130T1G is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The NRVB130T1G is versatile and can be utilized in a wide array of electronic circuits. Common applications include but are not limited to power supply units, battery chargers, voltage regulators, and high-frequency inverters. Its efficiency and reliability also make it suitable for automotive applications, portable devices, and power management systems.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NRVB130T1G is subjected to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability. Customers can trust this component for their critical design requirements, knowing it comes with the backing of a respected leader in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1735 $50.3150
620+ $0.1625 $100.7500
960+ $0.1570 $150.7200
1,370+ $0.1460 $200.0200
1,780+ $0.1406 $250.2680
2,225+ $0.1351 $300.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,950 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess