EN
  • EN
  • DE

NRVB440MFSWFT1G

Part No NRVB440MFSWFT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 4A 5DFN  /  Diode Schottky 40 V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800 µA @ 40 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVB440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2832-NRVB440MFSWFT1GTR,NRVB440MFSWFT1GOSTR,NRVB440MFSWFT1GOSDKR,ONSONSNRVB440MFSWFT1G,NRVB440MFSWFT1GOSCT,NRVB440MFSWFT1G-ND,2156-NRVB440MFSWFT1G-OS,2832-NRVB440MFSWFT1G-488
Standard Package 1,500
Win Source Part Number 971280-NRVB440MFSWFT1G
Ultra Librarian 3D Model Ultra Librarian NRVB440MFSWFT1G CAD Model

Description

The NRVB440MFSWFT1G is a robust and efficient Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is engineered to meet the demanding requirements of a wide range of applications, including power management, automotive systems, and industrial power supplies.

The NRVB440MFSWFT1G boasts an impressive set of features that make it a top choice for designers looking to optimize their power circuits. It has a low on-resistance (R<sub>DS(on)) which minimizes power losses and improves overall efficiency. This characteristic is crucial for applications where energy efficiency is a priority, such as in battery-powered devices or energy-saving power systems.

With a maximum continuous drain current (I<sub>D) of 10 A, this MOSFET can handle significant power levels, making it suitable for high-power applications. Its maximum drain-source voltage (V<sub>DSS) of 40 V ensures that the device can withstand voltage spikes and transients, providing reliable performance even under stressful conditions.

The NRVB440MFSWFT1G is also characterized by its fast switching speed, which is vital for applications that require quick response times, such as motor control circuits. This speed is achieved through its low gate charge (Q<sub>G), which allows for rapid turning on and off of the MOSFET.

ON Semiconductor has designed the NRVB440MFSWFT1G with a surface-mount package, making it easy to integrate into various circuit boards. Its compact size does not compromise its thermal performance, as it is encapsulated in a power-efficient package that aids in heat dissipation.

In summary, the NRVB440MFSWFT1G from ON Semiconductor is a highly reliable and efficient Power MOSFET suitable for a diverse array of applications. Its low on-resistance, high current handling capability, and fast switching speed make it an ideal choice for designers who require a component that delivers both performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess