EN
  • EN
  • DE

NRVBD650CTT4G-VF01

Part No NRVBD650CTT4G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 50V 3A DPAK / Diode Schottky 50V 6A Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Maximum) @ If 700mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 50V
Operating Temperature - Junction -65°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
Win Source Part Number 769908-NRVBD650CTT4G-VF01
Popularity Medium
Supply and Demand Status Limited
Family Name NRVBD650CT
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian NRVBD650CTT4G-VF01 CAD Model

Description

The NRVBD650CTT4G-VF01 is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is primarily used in high-frequency applications that require low forward voltage drop and high surge capability. Its robust design makes it ideal for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The device offers a very low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: With its high surge capability, the NRVBD650CTT4G-VF01 can withstand transient over-voltage conditions, ensuring reliability in demanding applications.
  • Power Dissipation: This diode has an impressive power dissipation rating, enabling it to handle high levels of current without overheating.
  • Compact Package: The device comes in a highly compact package, saving valuable board space and making it suitable for high-density circuit designs.
  • Lead-Free: ON Semiconductor is committed to environmental sustainability, and this product is lead-free, making it RoHS compliant.

Applications

The versatility of the NRVBD650CTT4G-VF01 allows it to be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Automotive applications
  • Power inverters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection circuits

Technical Specifications

Parameter Value
Package TO-220
Max Repetitive Reverse Voltage (VRRM) 650V
Average Rectified Forward Current (IF(AV)) 6A
Peak Forward Surge Current (IFSM) 150A
Operating Junction Temperature (Tj) -55°C to +150°C

With its advanced features and robust performance, the NRVBD650CTT4G-VF01 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2204 $50.6920
555+ $0.1808 $100.3440
860+ $0.1752 $150.6720
1,180+ $0.1695 $200.0100
1,530+ $0.1639 $250.7670
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess