EN
  • EN
  • DE

NRVHP620MFDT3G

Part No NRVHP620MFDT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ULT FAST 3A 200V SO8FL  /  Diode Array 2 Independent Standard 200 V 3A Surface Mount 8-PowerTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 1 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 500 nA @ 200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NRVHP620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000
Win Source Part Number 1189492-NRVHP620MFDT3G
Ultra Librarian 3D Model Ultra Librarian NRVHP620MFDT3G CAD Model

Description

ON Semiconductor NRVHP620MFDT3G Overview

The NRVHP620MFDT3G is a high-performance, robust power MOSFET from ON Semiconductor, designed to deliver superior efficiency and reliability for a wide range of applications. This device is part of the company's extensive portfolio of power management solutions, which are engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • High Current Capacity: The NRVHP620MFDT3G is capable of handling high currents, making it suitable for demanding power applications.
  • Low RDS(on): It features a low on-state resistance, minimizing conduction losses and improving overall efficiency.
  • High-Temperature Performance: With an ability to operate at high temperatures, this MOSFET can withstand harsh environments and maintain its performance over time.
  • Robust Design: The device is built with a rugged structure, ensuring durability and a long operational lifespan.

Applications

The versatility of the NRVHP620MFDT3G makes it suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching circuits

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 194A Power Dissipation (P<sub>D) 3.8W Operating Temperature Range -55°C to +150°C Package DFN5x6

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products that meet various international standards. The NRVHP620MFDT3G complies with RoHS and is lead-free, ensuring that it is suitable for use in green applications and adheres to global environmental directives.

With its combination of efficiency, reliability, and environmental consideration, the NRVHP620MFDT3G from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess