EN
  • EN
  • DE

NRVUB1660CTT4G

Part No NRVUB1660CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Array 1 Pair Common Cathode Standard 600 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name NRVUB1660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVUB1660CTT4G-ND, NRVUB1660CTT4GOSCT, NRVUB1660CTT4GOSDKR, NRVUB1660CTT4GOSTR
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887617-NRVUB1660CTT4G
Ultra Librarian 3D Model Ultra Librarian NRVUB1660CTT4G CAD Model

Description

Product Overview: NRVUB1660CTT4G

The NRVUB1660CTT4G from ON Semiconductor is a high-performance, robust diode designed to meet the stringent requirements of modern electronic applications. This component is part of ON Semiconductor's Ultrafast Rectifier series, which is well-regarded for its efficiency and reliability in power management tasks.

Key Features

  • High Reverse Voltage Capability: The NRVUB1660CTT4G boasts a reverse voltage capability of up to 600V, making it suitable for high voltage applications.
  • Ultrafast Reverse Recovery Time: With an ultrafast reverse recovery time, this diode ensures minimal power loss and improved efficiency in switching applications, which is crucial for power supplies and converters.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal stress and improves the overall efficiency of the circuit, making it ideal for high-frequency rectification.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring durability and stable performance during sudden voltage spikes.

Applications

The NRVUB1660CTT4G is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • Power conversion systems
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive environments where high efficiency and reliability are required

Package and Quality Assurance

The diode comes in a D2PAK package, which is known for its compact size and excellent power dissipation capabilities. ON Semiconductor ensures that the NRVUB1660CTT4G meets rigorous industry standards for quality and reliability. The device is RoHS compliant, reflecting the company's commitment to environmental responsibility.

Conclusion

ON Semiconductor's NRVUB1660CTT4G is a testament to the company's dedication to providing components that push the boundaries of efficiency, reliability, and performance. Whether for industrial, automotive, or consumer electronics, this ultrafast rectifier diode is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0477 $57.9063
47+ $2.5007 $117.5329
72+ $2.4227 $174.4344
99+ $2.3444 $232.0956
128+ $2.2663 $290.0864
171+ $2.0319 $347.4549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess