EN
  • EN
  • DE

NSBC123JDXV6T1

Part No NSBC123JDXV6T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Dual Bias Resistor Transistors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 500mW
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-563
Win Source Part Number 1232232-NSBC123JDXV6T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NSBC123JDXV6
Introduction Date March 13, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NSBC123JDXV6T1 CAD Model

Description

The NSBC123JDXV6T1 from ON Semiconductor is a cutting-edge, high-performance transistor that is widely used in various electronic applications. This NPN/PNP bipolar transistor is designed to offer a balanced combination of efficiency and reliability, making it suitable for a broad range of industrial, commercial, and consumer products.

Key Features

  • Dual Configuration: The NSBC123JDXV6T1 features a complementary NPN/PNP configuration, which provides designers with flexibility and efficiency in circuit design.
  • High Current Gain: This transistor offers a high current gain (hFE), which ensures low drive requirements and can lead to reduced power consumption in various applications.
  • Low Voltage Operation: Designed for low voltage operations, it is ideal for portable and battery-powered devices where power efficiency is crucial.
  • Surface-Mount Package: The device comes in a compact SOT-363 package, which is suitable for space-constrained applications and allows for high-density PCB layouts.
  • Robust Performance: It is characterized by its robustness and ability to withstand harsh conditions, making it a reliable choice for demanding environments.

Applications

The NSBC123JDXV6T1 is versatile and can be used in a variety of applications. Some of the common applications include:

  • Signal processing
  • Power management circuits
  • Audio amplifiers
  • Switching and regulation systems
  • Driver stages in amplifiers
  • Control circuits in embedded systems

Technical Specifications

Some of the technical specifications of the NSBC123JDXV6T1 include:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Base Voltage (VCBO): 60V
  • Emitter Base Voltage (VEBO): 6.0V
  • Continuous Collector Current (IC): 100 mA
  • Power Dissipation (PD): 200 mW

ON Semiconductor's commitment to quality and innovation ensures that the NSBC123JDXV6T1 is a reliable and efficient choice for your electronic design needs. Its combination of features makes it a versatile component in the semiconductor industry.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0765 $58.1400
1,840+ $0.0628 $115.5520
2,850+ $0.0609 $173.5650
3,925+ $0.0589 $231.1825
5,075+ $0.0570 $289.2750
6,790+ $0.0511 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess