EN
  • EN
  • DE

FQI17P06

Part No FQI17P06
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 60V P-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175379-FQI17P06
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQI17P06 CAD Model

Description

The FQI17P06 is a P-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for power management applications. This MOSFET offers low on-state resistance and fast switching speeds, making it suitable for load switching, power inverters, and other power control circuits. Its P-Channel configuration allows for easy implementation in high-side switching applications.

Applications

  • Load Switching: Used for turning on and off power to various loads in electronic systems.
  • Power Inverters: Employed in DC-AC power inverters to convert DC voltage to AC voltage.
  • Battery Management Systems: Plays a role in battery charging and discharging circuits in portable devices.
  • Power Distribution: Used in power distribution circuits for efficient power routing.
  • DC-DC Converters: Utilized in various DC-DC converter topologies for voltage regulation, especially where a P-Channel MOSFET simplifies the high-side drive.

Features

  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching characteristics for reduced switching losses.
  • P-Channel Configuration: P-Channel MOSFET for high-side switching applications.
  • Low Gate Charge: Low gate charge reduces drive power requirements and improves switching performance.
  • TO-220 Package: Housed in a TO-220 package for efficient heat dissipation.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving overall system efficiency.
  • Simplified Design: P-Channel configuration simplifies high-side switching implementation.
  • Reduced Gate Drive Requirements: Low gate charge reduces the requirements of the gate drive circuitry.
  • Efficient Heat Dissipation: TO-220 package allows for efficient thermal management.

Additional Details

The FQI17P06 has a continuous drain current (Id) rating of -17A. The gate-source voltage (Vgs) is rated at ±20V. The MOSFET has a typical gate charge (Qg) of around 30 nC. The device's RDS(on) is typically around 0.1 ohms at Vgs = -10V. The operating junction temperature ranges from -55°C to +175°C. This MOSFET is particularly useful in applications where a high-side switch is needed and where simplifying the gate drive circuitry is important. The P-Channel configuration allows the MOSFET to be turned on with a gate voltage that is lower than the source voltage, which can be easily achieved with a simple pull-up resistor. The TO-220 package provides efficient heat dissipation, ensuring reliable performance in demanding thermal conditions.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess