EN
  • EN
  • DE

NSBC123JDXV6T1G

Part No NSBC123JDXV6T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRANS 2NPN PREBIAS 0.5W SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 2.2kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 300μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Maximum Power 500mW
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563
Family Part Number NSBC1*
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 060561-NSBC123JDXV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSBC123JDXV6T1G CAD Model

Description

The ON Semiconductor NSBC123JDXV6T1G is a cutting-edge, high-performance NPN Bipolar Digital Transistor (BRT) that combines a bias resistor transistor with a series base resistor to make the device function as a complete biasing solution. This innovative product is designed for use in various applications where space-saving and efficient current regulation is required.

Key Features

  • Simplifies Circuit Design: The integrated bias resistors help to reduce component count and simplify circuit design, offering a compact footprint for space-constrained applications.
  • High Power Dissipation: With a power dissipation of 225 mW, this BRT can handle considerable thermal loads, making it suitable for robust applications.
  • Low V<sub>CE(sat): The device features a low collector-emitter saturation voltage, which translates into reduced power loss and improved efficiency in operation.
  • Lead-Free and RoHS Compliant: The NSBC123JDXV6T1G is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronics manufacturers focused on sustainability.

Applications

The ON Semiconductor NSBC123JDXV6T1G is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Signal processing
  • Low-side switching
  • Power management
  • DC-DC converters
  • LED drivers
  • Automotive modules
  • Portable devices

Package and Quality Assurance

This transistor is available in a small SOT-563 surface-mount package, which is ideal for applications where space is at a premium. ON Semiconductor is known for its commitment to quality, and the NSBC123JDXV6T1G is no exception. It undergoes rigorous testing to ensure reliability and performance that meets or exceeds industry standards.

Conclusion

Overall, the NSBC123JDXV6T1G from ON Semiconductor is a remarkable solution for designers looking for a reliable, efficient, and space-saving biasing component. Its integrated design and high power handling capabilities make it a valuable addition to any electronic circuit requiring a robust NPN transistor with built-in biasing.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess