EN
  • EN
  • DE

NSBC123JPDP6T5G

Part No NSBC123JPDP6T5G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS 2NPN 50V SOT963  /  Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 2.2kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 339mW
Mounting SMD (SMT)
Package / Case SOT-963
Supplier Device Package SOT-963
Base Product Number NSBC123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names ONSONSNSBC123JPDP6T5G,2156-NSBC123JPDP6T5G-OS
Standard Package 8,000
Win Source Part Number 968090-NSBC123JPDP6T5G
Ultra Librarian 3D Model Ultra Librarian NSBC123JPDP6T5G CAD Model

Description

ON Semiconductor NSBC123JPDP6T5G Overview

The NSBC123JPDP6T5G from ON Semiconductor is a cutting-edge, high-performance bipolar transistor designed to meet the needs of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing innovative and reliable components for a wide range of electronic devices.

Key Features

  • Device Type: Bipolar (BJT) transistor
  • Configuration: Dual NPN
  • Package: 6-TSOP
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 100mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): 220 at 5mA at 2V
  • Frequency: High frequency application support
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The NSBC123JPDP6T5G is suitable for a variety of applications, thanks to its dual NPN configuration and high-frequency operation capabilities. It is ideal for use in signal processing, amplification, and switching applications. This transistor can be used in:

  • Consumer electronics
  • Telecommunication systems
  • Power management circuits
  • Audio amplifiers
  • Automotive modules
  • And many other electronic circuits requiring high-performance transistors

Quality and Reliability

ON Semiconductor's NSBC123JPDP6T5G is built to the highest standards of quality and reliability. The device is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Its wide operating temperature range makes it suitable for demanding environments, ensuring consistent performance under various conditions.

Conclusion

Whether you are designing a new electronic product or seeking to improve an existing one, the NSBC123JPDP6T5G from ON Semiconductor offers the performance, reliability, and quality that engineers and designers can trust. With its robust feature set and versatile applications, this bipolar transistor is a valuable component for any electronic project.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess