EN
  • EN
  • DE

NSBC123JPDXV6T1

Part No NSBC123JPDXV6T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name NSBC12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number NSBC123JPDXV6OSTR, NSBC123JPDXV6OSCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887648-NSBC123JPDXV6T1
Ultra Librarian 3D Model Ultra Librarian NSBC123JPDXV6T1 CAD Model

Description

The NSBC123JPDXV6T1 is a cutting-edge, high-performance bipolar transistor from ON Semiconductor, a leading supplier of semiconductor-based solutions. This product is designed to meet the stringent requirements of modern electronic circuits, offering a perfect blend of low power consumption and high efficiency. It is commonly used in signal processing applications, amplification circuits, and switch operations due to its exceptional features.

Key Features

  • Device Type: Bipolar (BJT) - Array
  • Configuration: Dual NPN Transistors
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic Max): 100mA
  • Power Max: 200mW
  • DC Current Gain (hFE): 120 at 5mA, 10V
  • Frequency Transition: 250MHz
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-363

Applications

The NSBC123JPDXV6T1 is versatile and can be used in various applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Power Management
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that adhere to the highest standards of reliability. The NSBC123JPDXV6T1 is manufactured with precision and is subject to rigorous testing to ensure it meets the requirements of the most demanding electronic systems. With its robust design and ON Semiconductor's commitment to quality, this transistor is an excellent choice for designers looking for reliable components.

Environmental Compliance

The NSBC123JPDXV6T1 is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental sustainability. This product is designed for eco-friendly consumers and businesses that are mindful of their environmental impact, without compromising on performance and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
NXP / Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0625
Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess