EN
  • EN
  • DE

ZTX558STZ

Part No ZTX558STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 400V 0.2A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 400 V 200 mA 50MHz 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3, Formed Leads
Case / Package E-Line (TO-92 compatible)
Family Name ZTX558
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904351-ZTX558STZ
Ultra Librarian 3D Model Ultra Librarian ZTX558STZ CAD Model

Description

The ZTX558STZ is a high-performance PNP transistor from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to deliver excellent performance in a wide range of applications, making it a versatile component for any electronic enthusiast or professional's toolkit.

Key Features

  • Voltage Rating: The ZTX558STZ boasts a collector-emitter voltage (VCEO) of -300V, making it suitable for high voltage applications.
  • Current Handling: With a continuous collector current (IC) rating of up to -1A, this device can handle significant power for its size.
  • Power Dissipation: A power dissipation (PD) of 1W allows for efficient operation without overheating, even under heavy load conditions.
  • High Gain Bandwidth Product: The device offers a high transition frequency (fT) of 50MHz, which is ideal for amplification of high-speed signals.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures that power loss is minimized during switching, enhancing overall efficiency.

Applications

The ZTX558STZ is suitable for a variety of applications, including:

  • Power management circuits
  • Switching regulators
  • Audio amplifiers
  • Signal processing
  • High voltage switching applications

Package and Quality

The ZTX558STZ comes in a TO-92 package, which is known for its compact size and ease of mounting on printed circuit boards. Diodes Incorporated ensures that each transistor meets rigorous quality standards, providing reliability and performance that engineers and hobbyists can trust.

Environmental Compliance

Diodes Incorporated is committed to environmental sustainability. The ZTX558STZ is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment helps to protect the environment and makes the ZTX558STZ a responsible choice for electronic designs.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1883 $50.8410
650+ $0.1545 $100.4250
1,005+ $0.1497 $150.4485
1,385+ $0.1449 $200.6865
1,790+ $0.1400 $250.6000
2,395+ $0.1255 $300.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess