EN
  • EN
  • DE

NSBC143EDXV6T5

Part No NSBC143EDXV6T5
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer ON Semiconductor
Win Source Part Number 339124-NSBC143EDXV6T5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSBC143EDXV6T5 CAD Model

Description

The NSBC143EDXV6T5 is a cutting-edge product from ON Semiconductor, renowned for its high-performance and reliability in a variety of electronic applications. This innovative component is designed to meet the stringent requirements of modern circuits, providing both durability and efficiency.

Key Features

  • Dual NPN Bipolar Transistor: The product features a pair of NPN transistors, which are well-suited for amplification and switching applications, ensuring versatility in its use.
  • Surface-Mount Package: Encased in a compact SOT-563 package, the NSBC143EDXV6T5 is ideal for space-constrained applications, allowing for high-density circuit board design.
  • High Current Gain: With an impressive current gain (hFE), this component ensures efficient current amplification, making it suitable for high-performance designs.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss, thus improving overall energy efficiency in the circuit.
  • RoHS Compliant: Adhering to environmental standards, the NSBC143EDXV6T5 is RoHS compliant, minimizing the use of hazardous substances in its manufacturing.

Applications

The versatility of the NSBC143EDXV6T5 from ON Semiconductor makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • DC-DC converters
  • Motor control interfaces

Quality and Performance

ON Semiconductor is committed to delivering products that exceed industry standards for quality and performance. The NSBC143EDXV6T5 is manufactured under stringent conditions to ensure it meets the high expectations of customers in terms of reliability and longevity. Whether you are designing consumer electronics, automotive systems, or industrial machinery, this component offers the performance and durability to meet your needs.

With its robust design and versatile application range, the NSBC143EDXV6T5 is a testament to ON Semiconductor's dedication to providing innovative and reliable solutions to the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess