EN
  • EN
  • DE

NSBC144EPDXV6T1G

Part No NSBC144EPDXV6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 500mW
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 102852-NSBC144EPDXV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSBC144EPDXV6T1G CAD Model

Description

ON Semiconductor NSBC144EPDXV6T1G Overview

The NSBC144EPDXV6T1G is a high-performance NPN Silicon Bipolar Transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is known for its efficiency and reliability, making it an ideal choice for designers and engineers looking to enhance their circuits with a robust and dependable component.

Key Features

  • High Current Gain Bandwidth Product: The device offers a high fT of 8 GHz, making it suitable for high-frequency applications.
  • Low Noise Figure: With a low noise figure, it is an excellent choice for audio amplifiers and signal processing where clarity and fidelity are crucial.
  • High Maximum Ratings: It can handle a collector-emitter voltage (VCEO) of 6V, collector-base voltage (VCBO) of 6V, and emitter-base voltage (VEBO) of 1.5V, allowing for flexibility in various circuit designs.
  • Small Signal Transistor: Designed for low-power applications, it is capable of driving small signals with high efficiency.
  • Surface-Mount Package: The SOT-563 package is compact and suitable for space-constrained applications, while also providing benefits in terms of thermal performance and PCB real estate.

Applications

The NSBC144EPDXV6T1G is suited for a broad range of applications, including but not limited to:

  • RF and IF amplifiers
  • Audio amplifiers
  • Signal processing circuits
  • Low noise amplifiers
  • Oscillator circuits
  • Switching networks

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality. The NSBC144EPDXV6T1G is manufactured to high standards, ensuring consistent performance and durability. The device is also RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it a more environmentally friendly choice for electronic designs.

In summary, the NSBC144EPDXV6T1G from ON Semiconductor is a versatile and efficient bipolar transistor that offers excellent performance for a wide array of electronic applications. Its high bandwidth, low noise, and robust maximum ratings, paired with its compact surface-mount package, make it a top choice for designers looking to create compact, high-performance circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,595+ $0.0725 $115.6375
2,470+ $0.0702 $173.3940
3,405+ $0.0679 $231.1995
4,395+ $0.0658 $289.1910
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess