EN
  • EN
  • DE

2SC5674

Part No 2SC5674
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description NPN SILICON RF TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157231-2SC5674
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5674
Introduction Date April 10, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5674 CAD Model

Description

2SC5674 Transistor: Precision and Performance in One

The 2SC5674 is an advanced NPN bipolar junction transistor designed to deliver exceptional performance in a variety of electronic applications. Known for its high-speed switching capabilities and substantial current capacity, the 2SC5674 stands out as a reliable solution for engineers seeking enhanced circuit efficiency and functionality.

Features and Benefits:

  • Excellent Thermal Stability: Ensures consistent performance even under fluctuating environmental conditions.
  • High Breakdown Voltage: Makes it suitable for applications dealing with higher voltage requirements, ensuring safety and reliability.
  • High-Frequency Operation: Optimized for applications requiring fast switching and minimal delay times.
  • Compact Packaging: Its space-efficient design facilitates easy incorporation into various circuit layouts.

Applications:

  • RF Amplifiers
  • Voltage Regulators
  • High-Speed Switching Circuits
  • Industrial Control Systems
  • Telecommunications Equipment

Crafted with attention to detail, the 2SC5674 is a testament to high-standard manufacturing processes, promising minimal signal distortion and maximum power efficiency. Its robust construction allows it to handle high power levels without compromising on output quality, making it ideal for professional and consumer electronic applications alike.

Whether optimizing an audio application or enhancing a power management system, the versatility and reliability of the 2SC5674 transistor ensure that it will meet the demands of contemporary electronic designs. Its ability to efficiently manage power and switch at high speeds makes it an indispensable component in modern electronics.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess