EN
  • EN
  • DE

NSI45030T1G

Part No NSI45030T1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC CCR/LED DVR 45V 30MA SOD-123 / Constant Current Regulator & LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Current - Output 30mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Part Number Series NSI45030
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805078-NSI45030T1G
Ultra Librarian 3D Model Ultra Librarian NSI45030T1G CAD Model

Description

ON Semiconductor NSI45030T1G Constant Current Regulator

The ON Semiconductor NSI45030T1G is a precision-engineered constant current regulator (CCR) designed for use in driving LEDs in a wide array of lighting applications. This innovative component is highly sought after for its simplicity, efficiency, and reliability in providing a steady current, which is crucial for maintaining consistent brightness and maximizing the lifespan of LEDs.

Key Features

  • Regulated Current Output: The NSI45030T1G offers a fixed output current of 30mA, which helps in delivering uniform illumination without the need for external resistors or additional current control circuitry.
  • Wide Voltage Range: This CCR can operate over a wide voltage range, accommodating various LED configurations and ensuring stable performance across different supply voltages.
  • Thermal Protection: It includes an integrated thermal shutdown feature that protects the device and the LEDs from overheating, thus enhancing system reliability.
  • High Power Capability: With its SOD-123 package, the NSI45030T1G is capable of handling a higher power dissipation compared to similar devices in smaller packages, making it suitable for more demanding applications.
  • Energy Efficiency: The device is designed to minimize power loss, contributing to energy savings in LED lighting systems.

Applications

  • Automotive lighting
  • General illumination
  • Signage and channel letters
  • Linear lighting strips
  • Decorative and architectural lighting
  • Portable and battery-powered lighting

ON Semiconductor's NSI45030T1G is a robust CCR that simplifies the design of LED modules by eliminating the need for complex current control methodologies. Its self-biased transistor technology ensures that a consistent current is delivered even with fluctuating supply voltages, which is essential for maintaining the color and brightness consistency of LEDs. Whether you are designing automotive lighting systems or creating innovative architectural lighting solutions, the NSI45030T1G is an excellent choice for ensuring a stable and reliable LED operation.

The NSI45030T1G is available in a small footprint SOD-123 package, making it an ideal choice for space-constrained applications. It is also AEC-Q101 qualified, ensuring that it meets the stringent quality standards required for automotive applications. With its combination of features and performance, the NSI45030T1G from ON Semiconductor stands out as a versatile and dependable component for LED current regulation.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,850 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess