EN
  • EN
  • DE

NSPU3061N2T5G

Part No NSPU3061N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.3V (Max)
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 10.4V
Current - Peak Pulse (10/1000µs) 30A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number NSPU3061
Other Names NSPU3061N2T5GOSCT,NSPU3061N2T5G,NSPU3061N2T5GOSTR,NSPU3061N2T5GOSDKR
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298767-NSPU3061N2T5G
Ultra Librarian 3D Model Ultra Librarian NSPU3061N2T5G CAD Model

Description

Product Overview: NSPU3061N2T5G from ON Semiconductor

The NSPU3061N2T5G is a high-performance, energy-efficient P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is tailored for a variety of applications, including power management, load switching, and battery protection circuits, delivering both reliability and efficiency.

With a -20 V drain-source voltage (V<sub>DS) and a -3.7 A continuous drain current (I<sub>D), the NSPU3061N2T5G is capable of handling significant power levels, making it suitable for a wide range of electronic devices. Its low threshold voltage ensures that it can be easily driven by logic-level voltages, which is particularly beneficial for battery-operated portable devices.

This MOSFET comes in a compact, surface-mount SOT-723 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance. The NSPU3061N2T5G features ultra-low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.

ON Semiconductor's commitment to environmental sustainability is evident in the NSPU3061N2T5G, as it is halogen-free and Pb-free, adhering to the current RoHS regulations. This makes it not only a high-quality component for your electronic designs but also an environmentally conscious choice.

The NSPU3061N2T5G is also characterized by its robustness, featuring built-in ESD protection which safeguards the device against unexpected electrostatic discharges during handling and operation. This added layer of protection ensures a longer lifespan and greater reliability of the product in the field.

In summary, the NSPU3061N2T5G from ON Semiconductor is a versatile and robust P-Channel MOSFET that offers designers a perfect blend of efficiency, compactness, and durability. Whether you are developing power management systems, portable electronics, or any application requiring a high-quality P-Channel MOSFET, the NSPU3061N2T5G is an excellent choice that will not disappoint.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1395 $57.8925
885+ $0.1307 $115.6695
1,375+ $0.1261 $173.3875
1,975+ $0.1171 $231.2725
2,565+ $0.1127 $289.0755
3,210+ $0.1081 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess