EN
  • EN
  • DE

NSR0240MXT5G

Part No NSR0240MXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2X2DFN  /  Diode Schottky 40 V 200mA Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 600 mV @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 40 V
Capacitance @ Vr, F 7pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSR024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 2156-NSR0240MXT5G-488
Standard Package 8,000
Win Source Part Number 1115156-NSR0240MXT5G
Ultra Librarian 3D Model Ultra Librarian NSR0240MXT5G CAD Model

Description

The NSR0240MXT5G from ON Semiconductor is a high-performance Schottky diode, designed to offer efficient power management solutions for a wide range of applications. This diode is part of ON Semiconductor's extensive portfolio of energy-efficient devices, reflecting the company's commitment to providing innovative, environmentally friendly solutions to the electronics industry.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-efficiency power supply designs.
  • High Current Capability: With a continuous forward current rating, this diode can handle significant current levels, suitable for various power applications.
  • Fast Switching Speed: The NSR0240MXT5G is designed for fast switching, enabling quick response times in circuits where switching speed is critical.
  • Low Leakage Current: The device has a very low leakage current, which minimizes power loss when the diode is in the reverse-biased state, contributing to the overall efficiency of the application.
  • Small Package Size: Encased in a compact SOD-923 package, the diode saves valuable board space and is suitable for high-density circuit designs.

Applications

The NSR0240MXT5G is versatile and can be used in a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Battery charging circuits
  • Reverse voltage protection
  • Load switch applications
  • Portable electronic devices

Environmental and Quality Certifications

ON Semiconductor ensures that its products meet the highest standards for quality and environmental responsibility. The NSR0240MXT5G complies with various industry certifications, ensuring reliability and performance in even the most demanding conditions.

Conclusion

In conclusion, the NSR0240MXT5G Schottky diode from ON Semiconductor is an excellent choice for designers looking to enhance power efficiency in their electronic designs. Its low forward voltage drop, high current capability, fast switching speed, and low leakage current make it a robust component for a broad range of applications. Packaged in a tiny footprint, it is also a space-saving solution for modern, compact electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0588 $57.9180
2,395+ $0.0483 $115.6785
3,705+ $0.0468 $173.3940
5,105+ $0.0453 $231.2565
6,600+ $0.0438 $289.0800
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess