EN
  • EN
  • DE

NSR02F30MXT5G

Part No NSR02F30MXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Schottky 30 V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 2-X3DFN (0.6x0.3) (0201)
Family Name NSR02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSR02F30MXT5G-ND, NSR02F30MXT5GOSTR, NSR02F30MXT5GOSCT, NSR02F30MXT5GOSDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887662-NSR02F30MXT5G
Ultra Librarian 3D Model Ultra Librarian NSR02F30MXT5G CAD Model

Description

ON Semiconductor NSR02F30MXT5G Schottky Barrier Diode

The NSR02F30MXT5G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is specifically tailored for applications requiring low forward voltage drop, high current capability, and fast switching performance.

Key Features

  • Low Forward Voltage: The diode offers a low forward voltage drop, which enhances its efficiency in applications where voltage conservation is critical.
  • High Current Capacity: With its ability to handle a substantial current, the NSR02F30MXT5G is suitable for high-density circuit designs where space and thermal management are limited.
  • Fast Switching Speed: The device's swift switching capabilities make it ideal for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • Low Power Loss: Its design minimizes power loss, which is essential for power-sensitive circuits, contributing to the overall energy efficiency of the system.
  • Compact Package: Encased in a small SOD-923 package, the diode is perfect for portable and space-constrained applications.

Applications

The NSR02F30MXT5G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Backward blocking circuits
  • Reverse battery protection
  • Load switch applications
  • Portable devices

Technical Specifications

With a maximum continuous forward current of 200 mA and a peak repetitive reverse voltage of 30 V, the NSR02F30MXT5G provides robust performance for a wide range of electronic designs. Its low forward voltage drop is typically 0.385 V at 200 mA, which contributes to its high efficiency.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSR02F30MXT5G is no exception. It is designed to meet high standards for reliability and performance, ensuring long-term stability in demanding environments. Whether used in consumer electronics or industrial applications, this Schottky barrier diode is built to deliver consistent, reliable operation.

For detailed information about the NSR02F30MXT5G, including mechanical data, thermal characteristics, and electrical performance, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess