EN
  • EN
  • DE

NSR05F30NXT5G

Part No NSR05F30NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.5A 2-Pin DSN T/R / DIODE SCHOTTKY 30V 500MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 430mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 30V
Mounting SMD (SMT)
Case / Package 2-DSN (1x.60)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 025711-NSR05F30NXT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NSR05F30NX
Introduction Date May 04, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSR05F30NXT5G CAD Model

Description

The ON Semiconductor NSR05F30NXT5G is a cutting-edge Schottky Barrier Diode, engineered to deliver high-performance efficiency and reliability in a variety of applications. This diode is designed to cater to the needs of modern compact electronic devices, providing a perfect balance between low forward voltage drop and high current capability.

Key Features

  • Low Forward Voltage Drop: The NSR05F30NXT5G boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the device during operation.
  • High Current Capability: This product is capable of handling high current, making it suitable for high-density circuit designs where space is at a premium and high performance is required.
  • Power Dissipation: With a power dissipation of 125 mW, this Schottky diode is designed to withstand moderate power levels while maintaining its performance integrity.
  • Small Package Size: Housed in a compact SOD-523 package, the NSR05F30NXT5G is ideal for space-constrained applications without compromising on functionality.
  • Low Leakage Current: The device exhibits low leakage current characteristics, which is crucial for energy-sensitive designs and contributes to overall system efficiency.

Applications

The versatility of the NSR05F30NXT5G Schottky Barrier Diode allows it to be utilized in a multitude of applications, including:

  • Power management solutions
  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection circuits
  • Portable devices and battery-powered applications

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NSR05F30NXT5G complies with various industry standards, ensuring that it meets the rigorous demands of electronic device manufacturers:

  • Pb-Free and RoHS compliant
  • Halogen-free

In summary, the NSR05F30NXT5G from ON Semiconductor is an exceptional choice for designers looking for a Schottky Barrier Diode that offers high efficiency, robust performance, and suitability for a wide range of applications. Its small footprint, combined with its high current capacity and energy-efficient operation, makes it an essential component in modern electronic designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1695 $50.0025
720+ $0.1391 $100.1520
1,115+ $0.1348 $150.3020
1,535+ $0.1304 $200.1640
1,985+ $0.1261 $250.3085
2,655+ $0.1130 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess