EN
  • EN
  • DE

NSS12500UW3T2G

Part No NSS12500UW3T2G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 5A 3-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 260mV @ 400mA, 4A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 875mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-WDFN (2x2)
Win Source Part Number 103298-NSS12500UW3T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSS12500UW3T2G CAD Model

Description

ON Semiconductor NSS12500UW3T2G Overview

The NSS12500UW3T2G is a cutting-edge semiconductor device from ON Semiconductor, designed to cater to the needs of modern electronics with its high efficiency and reliability. This product is a testament to ON Semiconductor's commitment to providing innovative solutions for power management and control in a wide array of applications.

Key Features

  • Low Saturation Voltage: The NSS12500UW3T2G boasts a low V<sub>CE(sat), reducing power loss and improving efficiency in circuits where it is deployed.
  • High Current Gain Bandwidth Product: This feature ensures the device can handle a wide range of frequencies, making it suitable for high-speed switching applications.
  • High Collector Current: With the ability to support high collector currents, this product is capable of driving larger loads, making it versatile in its applications.
  • Complementary PNP Type Available: The NSS12500UW3T2G has a complementary PNP type, allowing designers to implement push-pull configurations for better performance.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it an eco-friendly choice for electronic designs.

Applications

The NSS12500UW3T2G is ideal for a variety of applications, including:

  • Power management in portable devices
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the NSS12500UW3T2G is no exception. It undergoes stringent testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product to perform consistently over its lifespan, even under challenging conditions.

Environmental Considerations

In line with ON Semiconductor's commitment to sustainability, the NSS12500UW3T2G is designed with environmental considerations in mind. Its RoHS compliance ensures that it is free from certain hazardous materials, making it a safer choice for both consumers and the environment.

With its robust feature set and adherence to environmental standards, the NSS12500UW3T2G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess